Radiall RF Switches R577F33010

Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577F33010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577F33010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F33010
RF Coaxial Switch R577F33010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577F33010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F33010
RF Switches R577F33010
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577F33010-ND R577F33010 R577F33010
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSC2341ML10 - BGSC2341ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 3800 MHz
Type SPDT + RF C-tuner
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF and Microwave Switch - SKY18120 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8800 dB
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details