Radiall RF Coaxial Switch R577F32010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577F32010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F32010
RF Coaxial Switch R577F32010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577F32010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet
RF Switches - R577F32010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F32010
RF Switches R577F32010
RF Switch IC General Purpose 50Ohm

RF Switch IC General Purpose 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577F32010 2201-R577F32010-ND R577F32010
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
2 suppliers
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details