Radiall RF Switches R577F32000

Description
DPDT R S26 L 12 PWB
Request a Quote Datasheet
Description
DPDT R S26 L 12 PWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577F32000-ND - DigiKey
Thief River Falls, MN, United States
DPDT R S26 L 12 PWB

DPDT R S26 L 12 PWB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577F32000-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
3P4T Transmit/Receive LTE Switch in a WLCSP Package - SKY13477-001A - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP
Frequency Range 2300 to 2700 MHz
Isolation 30 dB
View Details
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details