Radiall RF Switches R577F12107

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577F12107-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577F12107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F12107
RF Coaxial Switch R577F12107
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - R577F12107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F12107
RF Switches R577F12107
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577F12107-ND R577F12107 R577F12107
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF - Antenna cross switches - BGSX22G6U10 - BGSX22G6U10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 7125 MHz
Insertion Loss 0.2900 dB
View Details