Radiall RF Coaxial Switch R577F12100

Description
DPDT SMA 26.5GHz Fail 12 TTL Pins with bracket
Request a Quote Datasheet
Description
DPDT SMA 26.5GHz Fail 12 TTL Pins with bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577F12100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577F12100
RF Coaxial Switch R577F12100
DPDT SMA 26.5GHz Fail 12 TTL Pins with bracket

DPDT SMA 26.5GHz Fail 12 TTL Pins with bracket

Supplier's Site Datasheet
RF Switches - 2201-R577F12100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577F12100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577F12100
RF Switches R577F12100
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577F12100 2201-R577F12100-ND R577F12100
Product Name RF Coaxial Switch RF Switches RF Switches
Frequency Range 26500 MHz 0.0 to 26500 MHz 0.0 to 26500 MHz
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details