Radiall RF & Microwave Switches R577862107

Description
40 GHz frequency, SMA 2.9 female connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet
Description
40 GHz frequency, SMA 2.9 female connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577862107 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577862107
RF & Microwave Switches R577862107
40 GHz frequency, SMA 2.9 female connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

40 GHz frequency, SMA 2.9 female connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

Supplier's Site
RF Switches - 2201-R577862107-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577862107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577862107
RF Coaxial Switch R577862107
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577862107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577862107
RF Switches R577862107
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577862107 2201-R577862107-ND R577862107 R577862107
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Connectorized; D-Sub Module, SMA Connectors
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details