Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
IC RF SWITCH DPDT 40GHZ
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577853010 | 2201-R577853010-ND | R577853010 | R577853010 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | Module | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | 0.0 to 40000 MHz | |
| Insertion Loss | 0.8000 dB | 0.8000 dB | 0.8000 dB |