Radiall RF Switches R577843015

Description
DPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet
Description
DPDT RAMSES SMA2.9 40GHZ LATCHIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577843015-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA2.9 40GHZ LATCHIN

DPDT RAMSES SMA2.9 40GHZ LATCHIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577843015-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Switch Matrixs - NSM-30-3000-5-15 - kTB Solutions
Specs
Connector SMA
Frequency Range 30 to 3000 MHz
View Details
Si83401BAA-IF Isolated Smart Switch - Si83401BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details