Radiall RF & Microwave Switches R577462105

Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577462105 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577462105
RF & Microwave Switches R577462105
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator, self cut-off, and TTL drive.

Supplier's Site
RF Coaxial Switch - R577462105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577462105
RF Coaxial Switch R577462105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577462105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577462105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577462105
RF Switches R577462105
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577462105 R577462105 2201-R577462105-ND R577462105
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Specs
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details