Radiall RF Switches R577443007

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577443007 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and can handle an average power of 240 W at 25°C. The switch exhibits low insertion loss, with a maximum of 0.20 dB at DC - 3 GHz, and maintains isolation levels of at least 80 dB across its frequency range. This model utilizes a latching actuator with a nominal current of 125 mA and operates at a voltage of 28V (with a range of 24 to 30V). The switch is equipped with a 9-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. It is designed for durability, with a lifespan of 2.5 million cycles and a switching time of less than 15 ms. The construction is splashproof, and it can operate in temperatures ranging from -40°C to +85°C, making it suitable for various environmental conditions. The weight of the switch is less than 100 g.

Datasheet Summary
Powered by GS/AI

The R577443007 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and can handle an average power of 240 W at 25°C. The switch exhibits low insertion loss, with a maximum of 0.20 dB at DC - 3 GHz, and maintains isolation levels of at least 80 dB across its frequency range. This model utilizes a latching actuator with a nominal current of 125 mA and operates at a voltage of 28V (with a range of 24 to 30V). The switch is equipped with a 9-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. It is designed for durability, with a lifespan of 2.5 million cycles and a switching time of less than 15 ms. The construction is splashproof, and it can operate in temperatures ranging from -40°C to +85°C, making it suitable for various environmental conditions. The weight of the switch is less than 100 g.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577443007-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577443007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577443007
RF Coaxial Switch R577443007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577443007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577443007
RF Switches R577443007
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577443007-ND R577443007 R577443007
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF ICs - 2584048P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSSOP-28
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details