Radiall RF & Microwave Switches R577442000

Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet
Description
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577442000 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577442000
RF & Microwave Switches R577442000
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator.

18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator.

Supplier's Site
RF Coaxial Switch - R577442000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577442000
RF Coaxial Switch R577442000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577442000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577442000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577442000
RF Switches R577442000
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R577442000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R577442000
RF and Wireless - RF Switches R577442000
IC RF SWITCH DPDT 18GHZ

IC RF SWITCH DPDT 18GHZ

Supplier's Site

Technical Specifications

  Radiall Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number R577442000 R577442000 2201-R577442000-ND R577442000 R577442000
Product Name RF & Microwave Switches RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type Surface Mount Module
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder - SKY13388-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN,12L
Frequency Range 100 to 2700 MHz
Isolation 21 to 31 dB
View Details
3 suppliers
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details