Radiall RF Switches R577412105

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577412105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577412105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577412105
RF Coaxial Switch R577412105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577412105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577412105
RF Switches R577412105
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577412105-ND R577412105 R577412105
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD3K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type 2P3T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers