Radiall RF Coaxial Switch R577412100

Description
18 GHz SMA Failsafe Transfer Switch
Request a Quote Datasheet
Description
18 GHz SMA Failsafe Transfer Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577412100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577412100
RF Coaxial Switch R577412100
18 GHz SMA Failsafe Transfer Switch

18 GHz SMA Failsafe Transfer Switch

Supplier's Site Datasheet
RF Switches - 2201-R577412100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577412100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577412100
RF Switches R577412100
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577412100 2201-R577412100-ND R577412100
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Connectorized Module
Connector SMA
Frequency Range 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details