RF Switch IC General Purpose DPDT 50Ohm
18 GHz SMA Failsafe Transfer Switch
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577412000-ND | R577412000 | R577412000 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | SMA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB | 0.5000 dB |
| Isolation | 60 dB | 60 dB | 60 dB |