Radiall RF Coaxial Switch R577363100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577363100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577363100
RF Coaxial Switch R577363100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577363100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577363100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577363100
RF Switches R577363100
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577363100 2201-R577363100-ND R577363100
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
0.4-2.7 GHz SP10T Switch with GPIO Interface - SKY13441 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Isolation 31 to 45 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details