Radiall RF Coaxial Switch R577362107

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577362107 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz with a 50 Ohm impedance. It can handle an average power of 240 W and features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB. The switch operates with a latching actuator and requires a nominal current of 320 mA at a voltage of 12V (with a range of 10.2 to 13V). This model includes a 9-pin D-SUB male connector for terminals and has TTL inputs with specified high and low levels. The switching time is less than 15 ms, and the device is rated for a lifespan of 2.5 million cycles. It is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The weight of the switch is less than 100 g, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The R577362107 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz with a 50 Ohm impedance. It can handle an average power of 240 W and features a maximum insertion loss of 0.20 dB and a minimum isolation of 80 dB. The switch operates with a latching actuator and requires a nominal current of 320 mA at a voltage of 12V (with a range of 10.2 to 13V). This model includes a 9-pin D-SUB male connector for terminals and has TTL inputs with specified high and low levels. The switching time is less than 15 ms, and the device is rated for a lifespan of 2.5 million cycles. It is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The weight of the switch is less than 100 g, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577362107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577362107
RF Coaxial Switch R577362107
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577362107-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577362107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577362107
RF Switches R577362107
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577362107 2201-R577362107-ND R577362107
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details