Radiall RF Switches R577352102

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577352102-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577352102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577352102
RF Switches R577352102
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R577352102-ND R577352102
Product Name RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NMS27 - kTB Solutions
Specs
Connector 7/16
Frequency Range 0.0 to 4000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details