Radiall RF Switches R577333000

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577333000 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum VSWR of 1.20 and provides a minimum isolation of 80 dB, with an insertion loss of no more than 0.20 dB. The switch is actuated by a latching mechanism and operates at a nominal current of 125 mA with a voltage supply of 28V (ranging from 24 to 30V). Mechanical characteristics include SMA female connectors compliant with MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The construction is splashproof, and the weight is under 100 g. The device can operate in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. This switch is suitable for applications that require reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The R577333000 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It features a maximum VSWR of 1.20 and provides a minimum isolation of 80 dB, with an insertion loss of no more than 0.20 dB. The switch is actuated by a latching mechanism and operates at a nominal current of 125 mA with a voltage supply of 28V (ranging from 24 to 30V). Mechanical characteristics include SMA female connectors compliant with MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The construction is splashproof, and the weight is under 100 g. The device can operate in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. This switch is suitable for applications that require reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577333000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577333000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577333000
RF Coaxial Switch R577333000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577333000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577333000
RF Switches R577333000
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577333000-ND R577333000 R577333000
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS16GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2300 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
4 suppliers
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details