Radiall RF Switches R577332107

Description
DPDT RAMSES SMA 3GHZ LATCHING 12
Request a Quote Datasheet
Description
DPDT RAMSES SMA 3GHZ LATCHING 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577332107-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES SMA 3GHZ LATCHING 12

DPDT RAMSES SMA 3GHZ LATCHING 12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577332107-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA12UGL8E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFLGA
Type Single Pole Double Throw
View Details
4 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details