The R577313100 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It can handle an average power of 240 W and features a maximum insertion loss of 0.20 dB, with a minimum isolation of 80 dB and a maximum VSWR of 1.20. The switch operates with a failsafe actuator and requires a nominal current of 140 mA at a voltage of 28V (with a range of 24 to 30V). Mechanical characteristics include SMA female connectors compliant with MIL-C 39012, a lifespan of 2.5 million cycles, and a switching time of less than 15 ms. The device is splashproof and weighs less than 100 g. It operates within a temperature range of -40°C to +85°C and can be stored at temperatures from -55°C to +85°C. This switch is suitable for applications that demand reliable performance in challenging environments.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577313100-ND | R577313100 | R577313100 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 0.2000 dB | 0.2000 dB |