Radiall RF Switches R577163002

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577163002 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and can handle average power levels of up to 700 W at DC to 1 GHz, decreasing to 200 W at higher frequencies. The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC to 1 GHz and up to 0.20 dB at 1 to 2 GHz. Isolation levels are a minimum of 85 dB across the frequency range. The actuator is latching, with a nominal current of 125 mA and operates at a voltage of 28V (with a range of 24 to 30V). The switch is equipped with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles. It has a switching time of less than 15 ms and is constructed to be splashproof, weighing less than 215 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The R577163002 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and can handle average power levels of up to 700 W at DC to 1 GHz, decreasing to 200 W at higher frequencies. The switch exhibits low insertion loss, with a maximum of 0.15 dB at DC to 1 GHz and up to 0.20 dB at 1 to 2 GHz. Isolation levels are a minimum of 85 dB across the frequency range. The actuator is latching, with a nominal current of 125 mA and operates at a voltage of 28V (with a range of 24 to 30V). The switch is equipped with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles. It has a switching time of less than 15 ms and is constructed to be splashproof, weighing less than 215 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577163002-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577163002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577163002
RF Coaxial Switch R577163002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577163002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577163002
RF Switches R577163002
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577163002-ND R577163002 R577163002
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW4-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details