Radiall RF Switches R577143012

Description
DPDT RAMSES N 12.4GHZ LATCHING I
Request a Quote Datasheet
Description
DPDT RAMSES N 12.4GHZ LATCHING I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577143012-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES N 12.4GHZ LATCHING I

DPDT RAMSES N 12.4GHZ LATCHING I

Buy Now Datasheet
RF Coaxial Switch - R577143012 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577143012
RF Coaxial Switch R577143012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R577143012-ND R577143012
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA20UGL8 - BGSA20UGL8 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type 2xSPST
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF and Microwave Switch - AS172-73-B - Richardson RFPD
Specs
Package Type SOT-6
Frequency Range 0.3000 to 2000 MHz
Insertion Loss 0.4000 dB
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details