Radiall RF Switches R577132000LP

Description
DPDT RAMSES LOW PIM N 12.4GHZ LA
Request a Quote Datasheet
Description
DPDT RAMSES LOW PIM N 12.4GHZ LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577132000LP-ND - DigiKey
Thief River Falls, MN, United States
DPDT RAMSES LOW PIM N 12.4GHZ LA

DPDT RAMSES LOW PIM N 12.4GHZ LA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R577132000LP-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Si83411BBA-IF Isolated Smart Switch - Si83411BBA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details