DPDT N 12.4GHz Fail 12 TTL D-Sub without bracket
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R577112107 | 2201-R577112107-ND | R577112107 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Frequency Range | 12400 MHz | 0.0 to 12400 MHz | 0.0 to 12400 MHz |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 0.5000 dB | 0.5000 dB |