Radiall RF Switches R577112035

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577112035-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577112035 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577112035
RF Coaxial Switch R577112035
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577112035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577112035
RF Switches R577112035
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577112035-ND R577112035 R577112035
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049214-BGSX210MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
4 x 2 Switch Matrix with Tone/Voltage Decoder 250 MHz–2.15 GHz - SKY13292-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers