Radiall RF Switches R577112007

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R577112007 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and offers an average power handling capability of up to 700 W at DC to 1 GHz, decreasing to 200 W at 1 to 2 GHz. The switch has a maximum insertion loss of 0.15 dB at DC to 1 GHz and 0.20 dB at 1 to 2 GHz, with isolation levels reaching a minimum of 85 dB. This switch utilizes a failsafe actuator and operates at a nominal current of 340 mA with a supply voltage of 12V (ranging from 10.2 to 13V). It is equipped with a 9-pin D-SUB male connector and N female connectors per MIL-C 39012 standards. The mechanical design is splashproof and rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, and it can be stored in temperatures from -55°C to +85°C. The weight of the switch is less than 215 g, making it suitable for various applications where space and weight are considerations.

Datasheet Summary
Powered by GS/AI

The R577112007 is a DPDT RF switch designed for applications requiring high-frequency performance, operating within a frequency range of 0 to 12.4 GHz. It features a 50 Ohm impedance and offers an average power handling capability of up to 700 W at DC to 1 GHz, decreasing to 200 W at 1 to 2 GHz. The switch has a maximum insertion loss of 0.15 dB at DC to 1 GHz and 0.20 dB at 1 to 2 GHz, with isolation levels reaching a minimum of 85 dB. This switch utilizes a failsafe actuator and operates at a nominal current of 340 mA with a supply voltage of 12V (ranging from 10.2 to 13V). It is equipped with a 9-pin D-SUB male connector and N female connectors per MIL-C 39012 standards. The mechanical design is splashproof and rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, and it can be stored in temperatures from -55°C to +85°C. The weight of the switch is less than 215 g, making it suitable for various applications where space and weight are considerations.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577112007-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577112007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577112007
RF Coaxial Switch R577112007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577112007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577112007
RF Switches R577112007
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R577112007-ND R577112007 R577112007
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
0.5–3.0 GHz SPST Switch, 50 Ω Terminated - SKY13347-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 500 to 3000 MHz
Isolation 30 to 45 dB
View Details
4 suppliers
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details