Radiall RF Coaxial Switch R577043010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R577043010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577043010
RF Coaxial Switch R577043010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R577043010-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Switches - R577043010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577043010
RF Switches R577043010
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R577043010 2201-R577043010-ND R577043010
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details