Radiall RF & Microwave Switches R577042105

Description
3 GHz frequency, N female connector, latching actuator, transfer switch.
Request a Quote Datasheet
Description
3 GHz frequency, N female connector, latching actuator, transfer switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R577042105 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R577042105
RF & Microwave Switches R577042105
3 GHz frequency, N female connector, latching actuator, transfer switch.

3 GHz frequency, N female connector, latching actuator, transfer switch.

Supplier's Site
RF Switches - 2201-R577042105-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577042105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577042105
RF Coaxial Switch R577042105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577042105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577042105
RF Switches R577042105
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R577042105 2201-R577042105-ND R577042105 R577042105
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Connectorized; D-Sub Module
Connector Type N
Control Interface TTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF and Microwave Switch - SKY13397-460LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 100 to 3000 MHz
Insertion Loss 0.3500 dB
View Details