The R577022100 is a DPDT RF switch designed for applications requiring a frequency range of 0 to 3 GHz and a 50 Ohm impedance. It can handle an average power of 700 W at 25°C and features low insertion loss, with a maximum of 0.15 dB at DC-1 GHz, 0.20 dB at 1-2 GHz, and 0.25 dB at 2-3 GHz. The switch provides a minimum isolation of 85 dB and a maximum VSWR of 1.15 to 1.25 across its frequency range. The actuator operates on a failsafe mechanism with a nominal current of 340 mA and requires a supply voltage of 12V (within 10.2 to 13V). It includes TTL inputs with specified high and low levels for control. The connectors are N female per MIL-C 39012, and the switch is rated for a lifespan of 2.5 million cycles with a switching time of less than 15 ms. Environmental specifications indicate an operating temperature range from -40°C to +85°C and a storage temperature range from -55°C to +85°C. The construction is splashproof, and the weight is under 215 g. This product is suitable for engineers looking for a reliable RF switch for high-power applications within the specified frequency range.
RF Switch IC General Purpose DPDT 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R577022100-ND | R577022100 | R577022100 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |