DPDT N 3GHz Fail 28 TTL D-Sub with bracket
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
IC RF SWITCH DPDT 3GHZ
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577013105 | 2201-R577013105-ND | R577013105 | R577013105 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Package Type | Module | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 0.2500 dB | 0.2500 dB | 0.2500 dB |