The R577013037 is a DPDT RF switch designed for applications operating within a frequency range of 0 to 3 GHz, with a characteristic impedance of 50 Ohms. It features a maximum VSWR of 1.15 at DC to 1 GHz, increasing to 1.25 at 2 to 3 GHz, and provides a minimum isolation of 80 dB at DC to 1 GHz. The switch can handle an average power of 700 W at 25°C, with a maximum insertion loss of 0.15 dB at DC to 1 GHz. The actuator operates on a failsafe mechanism with a nominal current of 140 mA and requires a voltage supply of 28V (within a range of 24 to 30V). It is equipped with a 9-pin D-SUB male connector and N female connectors per MIL-C 39012 standards. The mechanical design ensures a lifespan of 2.5 million cycles and a switching time of less than 15 ms. The unit is splashproof and weighs less than 215 g. In terms of environmental specifications, the R577013037 operates effectively in temperatures ranging from -40°C to +85°C and can be stored in conditions from -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch with robust performance characteristics in demanding environments.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R577013037-ND | R577013037 |
| Product Name | RF Switches | RF Switches |
| Package Type | Module | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB |