Radiall RF Switches R577012005

Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R577012005-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R577012005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R577012005
RF Coaxial Switch R577012005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R577012005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R577012005
RF Switches R577012005
RF Switch IC General Purpose DPDT 50Ohm

RF Switch IC General Purpose DPDT 50Ohm

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
R577012005
RF and Wireless - RF Switches R577012005
IC RF SWITCH DPDT 3GHZ

IC RF SWITCH DPDT 3GHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R577012005-ND R577012005 R577012005 R577012005
Product Name RF Switches RF Coaxial Switch RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
RF/IF and RFID - RF Switches - 1049208-BGS16MA12E6327XTSA1 - Win Source Electronics
Specs
Isolation 27 dB
Impedance 50 ohms
View Details
4 suppliers