The R577012000 is a DPDT RF switch designed for applications operating within a frequency range of 0 to 3 GHz and features a 50 Ohm impedance. It has a maximum VSWR of 1.15 at DC-1 GHz, increasing to 1.25 at 2-3 GHz, and offers an average power handling capability of 700 W. The insertion loss is minimal, with a maximum of 0.15 dB at DC-1 GHz and 0.20 dB at 1-2 GHz. This switch utilizes a failsafe actuator and operates at a nominal current of 340 mA with a supply voltage of 12V (ranging from 10.2 to 13V). It is equipped with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles, with a switching time of less than 15 ms. The construction is splashproof, and the device weighs less than 215 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch for demanding environments.
3 GHz frequency, N female connector, failsafe actuator, transfer switch.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose DPDT 50Ohm
RF Switch IC General Purpose DPDT 50Ohm
| Radiall | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R577012000 | R577012000 | 2201-R577012000-ND | R577012000 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Plugin | Module | ||
| Connector | Type N | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB | 0.2500 dB |