Radiall RF Switches R574J93625

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574J93625-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574J93625 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574J93625
RF Coaxial Switch R574J93625
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574J93625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574J93625
RF Switches R574J93625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574J93625-ND R574J93625 R574J93625
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 50000 MHz 0.0 to 50000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
pHEMT GaAs IC SPDT Switch 0.1–3 GHz - AS213-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 19 to 27 dB
View Details
4 suppliers
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details