Radiall RF and Wireless - RF Switches R574G13625

Description
IC RF SWITCH SP6T 18GHZ
Description
IC RF SWITCH SP6T 18GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
R574G13625
RF and Wireless - RF Switches R574G13625
IC RF SWITCH SP6T 18GHZ

IC RF SWITCH SP6T 18GHZ

Supplier's Site
RF Switches - R574G13625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574G13625
RF Switches R574G13625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574G13625 R574G13625
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 18000 MHz 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details