Radiall RF Switches R574G03410

Description
RF Switch IC General Purpose SP4T 50Ohm
Description
RF Switch IC General Purpose SP4T 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574G03410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574G03410
RF Switches R574G03410
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574G03410
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF - Antenna tuners - BGSA402ML10 - BGSA402ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type 4xSPST
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details