Radiall RF Coaxial Switch R574G02405

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574G02405 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574G02405
RF Coaxial Switch R574G02405
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R574G02405
Product Name RF Coaxial Switch
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY18108 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8000 dB
View Details
RF Switches - 2312-QM11024TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 100 to 5000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details