Skyworks Solutions, Inc. 0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch SKY13699-21

Description
The SKY13699-21 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13699-21 DPDT switch is provided in a compact 10-pin, 1.55 × 1.15 × 0.59 mm (typical) MCM package that meets requirements for board-level assembly.
Request a Quote Datasheet
Description
The SKY13699-21 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13699-21 DPDT switch is provided in a compact 10-pin, 1.55 × 1.15 × 0.59 mm (typical) MCM package that meets requirements for board-level assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch - SKY13699-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch
SKY13699-21
0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch SKY13699-21
The SKY13699-21 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation. Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally. The SKY13699-21 DPDT switch is provided in a compact 10-pin, 1.55 × 1.15 × 0.59 mm (typical) MCM package that meets requirements for board-level assembly.

The SKY13699-21 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch. The switch provides high-linearity performance, low insertion loss, and high isolation.
Switching is controlled by one voltage input (CTRL1). Depending on the logic voltage level applied to this pin, the PORT1 and PORT2 pins connect to one of the two other RF port pins (PORT3 or PORT4) through a low insertion loss path, while maintaining a high-isolation path to the alternate port. No external DC blocking capacitors are required on the RF path as long as no DC voltage is applied externally.
The SKY13699-21 DPDT switch is provided in a compact 10-pin, 1.55 × 1.15 × 0.59 mm (typical) MCM package that meets requirements for board-level assembly.

Supplier's Site
RF and Microwave Switch - SKY13699-21 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13699-21
RF and Microwave Switch SKY13699-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 863-SKY13699-21-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH DPDT 6GHZ 10QFN

IC RF SWITCH DPDT 6GHZ 10QFN

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey
Product Category RF Switches RF Switches RF Switches
Product Number SKY13699-21 SKY13699-21 863-SKY13699-21-ND
Product Name 0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 10L MCM Surface Mount; 10-QFN
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Isolation 38 dB 38 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKY13488-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details
0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 8000 MHz
Isolation 30 to 40 dB
View Details
4 suppliers
0.7 – 2.7 GHz DPx3T Switch - SKY13399-468LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 18L
Frequency Range 700 to 2700 MHz
Isolation 21 to 27 dB
View Details
4 suppliers