Radiall RF Switches R574F93885

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574F93885-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF Switches - R574F93885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F93885
RF Switches R574F93885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R574F93885-ND R574F93885
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - 2312-QPC3025TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 4200 MHz
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details