Radiall RF Switches R574F93620

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574F93620-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574F93620 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574F93620
RF Coaxial Switch R574F93620
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574F93620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F93620
RF Switches R574F93620
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574F93620-ND R574F93620 R574F93620
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 to 1800 MHz Single Control SPDT - SKY13548-385LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L,QFN, 6-pin
Frequency Range 5 to 1800 MHz
Isolation 27 dB
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
 - BGSX22GN10E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
4 suppliers