Radiall RF Coaxial Switch R574F93505

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574F93505 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574F93505
RF Coaxial Switch R574F93505
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574F93505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F93505
RF Switches R574F93505
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574F93505 R574F93505
Product Name RF Coaxial Switch RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 448-BGSX24MU16E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 16-UFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details