Radiall RF and Wireless - RF Switches R574F33845

Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet
Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - R574F33845 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R574F33845
RF and Wireless - RF Switches R574F33845
IC RF SWITCH SP8T 26.5GHZ

IC RF SWITCH SP8T 26.5GHZ

Supplier's Site
RF Switches - R574F33845 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F33845
RF Switches R574F33845
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574F33845 R574F33845
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB
Isolation 55 dB 55 dB
Voltage 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM11024TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 100 to 5000 MHz
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-1SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details