Radiall RF Coaxial Switch R574F13645

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574F13645 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574F13645
RF Coaxial Switch R574F13645
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574F13645 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F13645
RF Switches R574F13645
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574F13645 R574F13645
Product Name RF Coaxial Switch RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA14GN10E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
4 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
4 suppliers