Radiall RF Coaxial Switch R574F02615

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R574F02615 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 26.5 GHz and has a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.20 dB at DC-3 GHz, increasing to 0.70 dB at 18-26.5 GHz, and provides a minimum isolation of 80 dB across its frequency range. This model is normally open and requires a nominal current of 250 mA with an actuator voltage of 12V (ranging from 10.2 to 13V). It is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. The switch is rated for a lifespan of 3 million cycles per position and has a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The device is also splashproof and weighs less than 250 g, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The R574F02615 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 26.5 GHz and has a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.20 dB at DC-3 GHz, increasing to 0.70 dB at 18-26.5 GHz, and provides a minimum isolation of 80 dB across its frequency range. This model is normally open and requires a nominal current of 250 mA with an actuator voltage of 12V (ranging from 10.2 to 13V). It is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. The switch is rated for a lifespan of 3 million cycles per position and has a switching time of less than 15 ms. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. The device is also splashproof and weighs less than 250 g, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574F02615 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574F02615
RF Coaxial Switch R574F02615
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574F02615 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574F02615
RF Switches R574F02615
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574F02615 R574F02615
Product Name RF Coaxial Switch RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1-3.5 GHz SP3T Switch - SKY13345-368LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
4 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details