The R574833600 is a 6-way RF switch designed for applications requiring operation within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and is capable of handling an average power of up to 40 W at 25°C per RF path. The switch exhibits low insertion loss, with a maximum of 0.20 dB at certain frequency bands, and provides high isolation levels, reaching up to 70 dB. This model utilizes a latching actuator and operates at a nominal current of 125 mA, with a reset current of 750 mA. It is constructed with SMA 2.9 female connectors and is rated for a lifespan of 2 million cycles per position. The device is splashproof and can operate in temperatures ranging from -40°C to +85°C, making it suitable for various environmental conditions. The weight of the switch is less than 250 g, and it is designed for easy integration with solder pins for connection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP6T 50Ohm
RF Switch IC General Purpose SP6T 50Ohm
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R574833600 | 2201-R574833600-ND | R574833600 |
| Product Name | RF Coaxial Switch | RF Switches | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | |
| Insertion Loss | 1.1 dB | 1.1 dB |