Radiall RF Switches R574832420

Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SP4T 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R574832420 is a 4-way RF switch designed for applications requiring operation within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and offers low insertion loss, with a maximum of 0.20 dB at DC to 6 GHz and 0.40 dB at 6 to 12.4 GHz. The switch provides high isolation levels, reaching a minimum of 70 dB across various frequency bands. This model utilizes a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V. It is equipped with SMA 2.9 female connectors and is rated for a lifespan of 2 million cycles per position. The device is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, making it suitable for a variety of environments. The average power handling capabilities are 40 W at DC to 6 GHz, decreasing to 25 W at higher frequencies. The switch also includes TTL inputs for control, allowing for flexible integration into existing systems. Overall, the R574832420 is a robust option for engineers seeking reliable RF switching solutions in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The R574832420 is a 4-way RF switch designed for applications requiring operation within a frequency range of 0 to 40 GHz. It features a 50 Ohm impedance and offers low insertion loss, with a maximum of 0.20 dB at DC to 6 GHz and 0.40 dB at 6 to 12.4 GHz. The switch provides high isolation levels, reaching a minimum of 70 dB across various frequency bands. This model utilizes a latching actuator with a nominal current of 320 mA and operates at a voltage of 12V. It is equipped with SMA 2.9 female connectors and is rated for a lifespan of 2 million cycles per position. The device is constructed to be splashproof and can operate in temperatures ranging from -40°C to +85°C, making it suitable for a variety of environments. The average power handling capabilities are 40 W at DC to 6 GHz, decreasing to 25 W at higher frequencies. The switch also includes TTL inputs for control, allowing for flexible integration into existing systems. Overall, the R574832420 is a robust option for engineers seeking reliable RF switching solutions in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574832420-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574832420 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574832420
RF Coaxial Switch R574832420
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574832420 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574832420
RF Switches R574832420
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574832420-ND R574832420 R574832420
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1-3.5 GHz SP3T Switch - SKY13385-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details