RF Switch IC General Purpose SP8T 50Ohm
IC RF SWITCH SP8T 18GHZ
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R574493885 | R574493885 |
| Product Name | RF Switches | RF and Wireless - RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.6000 dB | 0.6000 dB |
| Isolation | 60 dB | 60 dB |