Radiall RF & Microwave Switches R574493405

Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.
Datasheet
Description
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574493405 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574493405
RF & Microwave Switches R574493405
4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.

4-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP4T switch. Optional indicator, self cut-off, auto reset, and supp. diodes.

Supplier's Site
RF Switches - R574493405 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493405
RF Switches R574493405
RF Switch IC General Purpose SP4T 50Ohm

RF Switch IC General Purpose SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574493405 R574493405
Product Name RF & Microwave Switches RF Switches
Package Type Connectorized; D-Sub
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details