Radiall RF Switches R574493200

Description
RF Switch IC General Purpose SP12T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP12T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574493200-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R574493200 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574493200
RF Coaxial Switch R574493200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574493200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574493200
RF Switches R574493200
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R574493200-ND R574493200 R574493200
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF ICs - 2224790 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type ATSLP
View Details
4 suppliers
0.9-4.0 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12209-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 35 to 46 dB
View Details
5 suppliers