8-way, 50 ohm terminated, 18 GHz frequency, SMA connector, latching actuator, SP8T switch. Optional indicator, self cut-off, auto rest, TTL drive, and supp. diodes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP8T 50Ohm
| Radiall | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | R574492825 | R574492825 | R574492825 |
| Product Name | RF & Microwave Switches | RF Coaxial Switch | RF Switches |
| Package Type | Connectorized; D-Sub | ||
| Connector | SMA | ||
| Control Interface | TTL (optional feature) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |